Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.39
|
738
in stock
|
Buy Now | |
TE Store
from US$7.33
|
552
in stock
|
Buy Now | |
element14
from US$5.86
|
515
in stock
|
Buy Now | |
Newark Electronics
from US$7.62
|
-
|
Buy Now | |
Future Electronics
from US$6.25
|
-
|
Buy Now | |
Avnet America
from US$5.29
|
-
|
Buy Now | |
RS Americas
from US$8.71
|
-
|
Buy Now | |
Avnet Asia
from US$4.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 36 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Conforms to the requirements of TE product specification 108-32038 based on EIA/ECA-364-1000.0IA. |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Height Above PC Board | .547in, 13.9mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | .029in, .75mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | M2 Screw |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
Packaging Method | Box & Tray |
Shell | Without |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Product Grouping | Internal Mini-SAS HD |
Connector System | Cable-to-Board |
Receptacle Configuration | Mini-SAS HD |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Temperature Housing | Yes |
I/O CONN, MINI SAS RCPT, 36POS, PRESSFIT | Farnell |
1X1 R/A ASSY, MINI SAS HD INTERNAL SAS Connector Type: Internal Mini-SAS HD Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 36 Number of Rows: 4 Internal Mini-SAS HD Receptacle Cable-to-Board 36 | Part Number: 2227580-1 | Internal Number: 2227580-1 | TE Connectivity | TE Store |
I/O Conn, Mini Sas Rcpt, 36Pos, Pressfit | Newark Electronics |
Conn SATA RCP 36 POS Solder RA Thru-Hole 36 Terminal 1 Port Tray | Avnet America |
1X1 R/A ASSY, MINI SAS HD INTERNAL, SAS and MiniSAS | TE Connectivity 2227580-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2227580-1?
Additional datasheets, footprints and schematics for 2227580-1 are listed on our Part Details page. You can also find images and similar parts to 2227580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227580-1 fall under?
The 2227580-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2227580-1 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227580-1 have stock available?
Authorised distributors including Farnell, TE Store, element14, Newark Electronics and Future Electronics have stock available or on a lead time for 2227580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227580-1 often in real-time on the comparison pages.
What if I can't find stock of 2227580-1?
You can fill out our help required form which you can use to request a quote for 2227580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.