2227543 Office & Stationery by Unknown

LABEL PRINTER TAPE CARTRIDGE

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$37.67


Distributor Starting From Stock
Logo for element14 element14 US$37.67
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Tape Width 12.7mm
For Use With Kroy DuraType 240 Series Printers
Colour Black on Yellow
External Width 0.5"
RoHS Compliant Yes

Alternative Descriptions

TAPE, BLACK/YELLOW, 12.7MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2227543?

Additional datasheets, footprints and schematics for 2227543 are listed on our Part Details page. You can also find images and similar parts to 2227543 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2227543 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227543 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2227543 fall under?

The 2227543 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.

Can I view similar or alternative parts?

You can view similar parts to 2227543 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2227543 you can contact the distributor directly for product support, shipping queries etc.

Is the 2227543 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2227543 have stock available?

Authorised distributors including element14 have stock available or on a lead time for 2227543.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2227543 often in real-time on the comparison pages.

What if I can't find stock of 2227543?

You can fill out our help required form which you can use to request a quote for 2227543 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay