Status: | Unknown |
---|---|
Series: | 2226 Series |
RoHS: | Unknown |
Product Range | 2226 Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 2.54mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 20mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
No. of Contacts | 12Contacts |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Row Pitch | 2.54mm |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Withstand Voltage | 600V |
Status: | Unknown |
---|---|
Series: | 2226 Series |
RoHS: | Compliant |
Product Range | 2226 Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
Pitch Spacing | 2.54mm |
For Use With | 2226 Series Contacts |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Wire-Board Connector, Receptacle 12 Position 2.54Mm | Newark Electronics |
CRIMP HOUSING, 2 ROW, 12WAY | element14 |
CRIMP HOUSING, 2 ROW, 12WAY | Farnell |
Where can I find additional details, specifications and documents for a 2226B-12?
Additional datasheets, footprints and schematics for 2226B-12 are listed on our Part Details page. You can also find images and similar parts to 2226B-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226B-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226B-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226B-12 fall under?
The 2226B-12 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226B-12 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226B-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226B-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226B-12 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2226B-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226B-12 often in real-time on the comparison pages.
What if I can't find stock of 2226B-12?
You can fill out our help required form which you can use to request a quote for 2226B-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.