Status: | Unknown |
---|---|
Series: | 2226 Series |
RoHS: | Unknown |
Product Range | 2226 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 2.54mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Voltage Rating VAC | 250V |
Withstand Voltage | 600V |
Status: | Unknown |
---|---|
Series: | 2226 Series |
RoHS: | Compliant |
Product Range | 2226 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
Pitch Spacing | 2.54mm |
RoHS Compliant | Yes |
Wire-Board Connector, Receptacle 6 Position, 2.54Mm | Newark Electronics |
HOUSING, CRIMP, RECEPTACLE, 2.54MM, 6WAY | Farnell |
Where can I find additional details, specifications and documents for a 2226A-06?
Additional datasheets, footprints and schematics for 2226A-06 are listed on our Part Details page. You can also find images and similar parts to 2226A-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226A-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226A-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226A-06 fall under?
The 2226A-06 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226A-06 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226A-06 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226A-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226A-06 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 2226A-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226A-06 often in real-time on the comparison pages.
What if I can't find stock of 2226A-06?
You can fill out our help required form which you can use to request a quote for 2226A-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.