Status: | Unknown |
---|---|
Series: | O.C.H Series |
RoHS: | Unknown |
Prices starting from US$89.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$103.44 |
106
|
Buy Now | |
Heilind Electronics | US$112.50 |
1,950
|
Buy Now | |
Heilind Electronics Asia | US$112.50 |
350
|
Buy Now | |
Rapid Electronics | US$135.67 |
192
|
Buy Now | |
Chip One Stop | US$89.00 |
192
|
Buy Now | |
Distrelec | US$121.59 |
192
|
Buy Now | |
Newark Electronics | US$99.77 |
106
|
Buy Now | |
element14 | US$101.27 |
106
|
Buy Now | |
Avnet America | US$90.27 |
-
|
Buy Now | |
RS Americas | US$128.74 |
-
|
Buy Now |
Product Range | O.C.H Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Push-Pull |
Contact Plating | Gold |
Standard Circular Connectors Wire-to-Wire 6 Position SealableWire Cable Signal Black Zinc Nickel O.C.H. Micro CircularConnectors | Heilind Electronics |
Circular MIL Spec Connector 6P | Rapid Electronics |
TE Connectivity - AMP NETT WARRIOR RECEPTACLE ASSEMBLY | Distrelec |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Industrial Circular, Rcpt, 6Pos, Cable | Newark Electronics |
INDUSTRIAL CIRCULAR, RCPT, 6POS, CABLE | element14 |
NETT WARRIOR RECEPTACLE ASSEMBLY | Avnet America |
Circular MIL Spec Connector 6P, RECPT, Cable App Socket (Crimp) | TE Connectivity 2226920-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2226920-1?
Additional datasheets, footprints and schematics for 2226920-1 are listed on our Part Details page. You can also find images and similar parts to 2226920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226920-1 fall under?
The 2226920-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226920-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226920-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2226920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226920-1 often in real-time on the comparison pages.
What if I can't find stock of 2226920-1?
You can fill out our help required form which you can use to request a quote for 2226920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.