Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.93
|
No stock
|
Buy Now | |
TE Store
from US$70.88
|
284
in stock
|
Buy Now | |
Newark Electronics
from US$64.83
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$67.17
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$61.00
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$67.25
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$67.25
|
11
in stock
|
Buy Now | |
Avnet America
from US$53.17
|
-
|
Buy Now | |
RS Americas
from US$89.61
|
-
|
Buy Now | |
element14
from US$56.42
|
-
|
Buy Now | |
Boersig
from US$69.43
|
-
|
Buy Now | |
TTI Europe
from US$58.81
|
-
|
Buy Now |
Color | Black |
---|---|
Insulation Material | Thermoplastic |
Number of Positions | 1 |
Contact Current Rating (Max) | 250A |
Contact Length | 1.65in, 42mm |
Contact Base Material | Copper |
Contact Style | CROWN BAND |
Contact Plating Material | Silver |
Contact Size | 9.52 |
Current Rating | 250A |
Hot Pluggable | No |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Retention | Yes |
Mounting Retention Type | Thread |
Circuit Application | Power |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable, Bus Bar |
Connector Style | Plug |
Connector System | Wire-to-Bus Bar |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
KIT, PIN, SNAP-LUG, BLACK, 3/8 THREAD Connector System: Wire-to-Bus Bar Number of Positions: 1 Connector & Contact Terminates To: Bus Bar Wire & Cable Housing Material: Thermoplastic Housing Color: Black Wire-to-Bus Bar 1 Thermoplastic | Busbar Connector | Part Number: 2226744-8 | Internal Number: 2226744-8 | Black | TE Connectivity | TE Store |
Hd Power Conn Kit Black Key Silver Plt Thread |Amp Te Connectivity 2226744-8 | Newark Electronics |
KIT PIN SNAP-LUG BLACK 3/8 THREAD | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
SNAP-LUG PWR CONN, THD POST BLK KEY, SILVER PLT | Heilind Electronics |
KIT, PIN, SNAP-LUG, BLACK | Avnet America |
KIT, BLACK KEY, SILVER PLT THREAD POST | TE Connectivity 2226744-8 | RS Americas |
BUS BAR KIT PIN SNAP-LUG BLACK | TTI Europe |
Where can I find additional details, specifications and documents for a 2226744-8?
Additional datasheets, footprints and schematics for 2226744-8 are listed on our Part Details page. You can also find images and similar parts to 2226744-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226744-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226744-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226744-8 fall under?
The 2226744-8 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226744-8 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226744-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226744-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226744-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2226744-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226744-8 often in real-time on the comparison pages.
What if I can't find stock of 2226744-8?
You can fill out our help required form which you can use to request a quote for 2226744-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.