2226744-7 Part Information

Details for 2226744-7 by TE Connectivity

Connectors>Power Connectors>Power Bus Bar Connectors>Bus Bar Connectors

Part Downloads

Part Specifications

Color Red
Insulation Material Thermoplastic
Number of Positions 1
Contact Style CROWN BAND
Contact Base Material Copper
Contact Size 9.52
Contact Length 1.65in, 42mm
Contact Plating Material Silver
Contact Current Rating (Max) 250A
Current Rating 250A
Hot Pluggable No
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mounting Retention Yes
Mounting Retention Type Thread
Circuit Application Power
Packaging Method Package
Connector & Contact Terminates To Wire & Cable, Bus Bar
Connector Style Plug
Connector System Wire-to-Bus Bar
Operating Temperature Range -65 – 150°C, -85 – 302°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: EE14
Global Product Line: 372
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2226744-7?

Additional datasheets, footprints and schematics for 2226744-7 are listed in our Part Details tab. You can also find the 2226744-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2226744-7 in the Pricing & Inventory tab next to part details. You can view 2226744-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2226744-7 fall under?

The 2226744-7 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2226744-7 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2226744-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2226744-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2226744-7 have stock available?

There is no stock from authorised distributors for 2226744-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2226744-7 often in real-time on the comparison pages.

What if I can't find stock of 2226744-7?

You can fill out our help required form which you can use to request a quote for 2226744-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2226744-7

Loading...
Loading Results for 2226744-7
We use cookies to improve your experience. See our privacy policy.
Okay