2226744-5 Part Information
Details for 2226744-5 by TE Connectivity
Connectors>Power Connectors>Power Bus Bar Connectors>Bus Bar Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
250 | 36.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Color | Yellow |
Insulation Material | Thermoplastic |
Number of Positions | 1 |
Contact Style | CROWN BAND |
Contact Base Material | Copper |
Contact Size | 9.52 |
Contact Length | 1.65in, 42mm |
Contact Plating Material | Silver |
Contact Current Rating (Max) | 250A |
Current Rating | 250A |
Hot Pluggable | No |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Retention | Yes |
Mounting Retention Type | Thread |
Circuit Application | Power |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable, Bus Bar |
Connector Style | Plug |
Connector System | Wire-to-Bus Bar |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Alternative Part Descriptions
- KIT, PIN, SNAP-LUG, YELLOW, 3/8 THREAD | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2226744-5?
Additional datasheets, footprints and schematics for 2226744-5 are listed in our Part Details tab. You can also find the 2226744-5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226744-5 in the Pricing & Inventory tab next to part details. You can view 2226744-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226744-5 fall under?
The 2226744-5 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226744-5 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226744-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226744-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 2226744-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2226744-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226744-5 often in real-time on the comparison pages.
What if I can't find stock of 2226744-5?
You can fill out our help required form which you can use to request a quote for 2226744-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.