2226742-2 Power Connectors by TE Connectivity

KIT,SOCKET, SNAP-LUG, 2/0-1/0, BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$90.09

Distributor Stock
Logo for Avnet America
Avnet America
from US$93.46
-
Buy Now
Logo for Sager
Sager
from US$90.09
-
Buy Now

Specifications

Insulation Material Thermoplastic
Color Blue
Number of Positions 1
Contact Length 2in, 50.8mm
Contact Base Material Copper
Contact Plating Material Tin
Contact Style CROWN BAND
Contact Size 9.52
Contact Current Rating (Max) 200A
Wire Size 133mm², 00AWG, 133000CMA
Hot Pluggable No
Current Rating 200A
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mounting Retention No
Mounting Retention Type Crimp
Circuit Application Power
Packaging Method Package
Connector & Contact Terminates To Wire & Cable, Bus Bar
Sealable Yes
Connector System Wire-to-Bus Bar
Connector Style Receptacle
Operating Temperature Range -85 – 302°F, -65 – 150°C

Alternative Descriptions

Power Connector Receptacle 1 Position Snap-Lug Cable Mount Blue | Avnet America
Heavy Duty Power Connectors KIT,SOCKET, SNAP-LUG 2/0-1/0, BLUE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2226742-2?

Additional datasheets, footprints and schematics for 2226742-2 are listed on our Part Details page. You can also find images and similar parts to 2226742-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2226742-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226742-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2226742-2 fall under?

The 2226742-2 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2226742-2 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2226742-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2226742-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2226742-2 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2226742-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2226742-2 often in real-time on the comparison pages.

What if I can't find stock of 2226742-2?

You can fill out our help required form which you can use to request a quote for 2226742-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay