Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Stainless Steel |
---|---|
Plating Finish | Passivated |
Number of Positions | 5 |
Number of Coaxial Contacts | 5 |
RF Contact Spacing | 6.1mm, .24in |
Centerline (Pitch) | .24in, 6.1mm |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMPM |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Sub-GHz Modules SMPM Metal Shell LRU Vertical BP | Rapid Electronics |
Conn SMPM 5 POS ST | Avnet America |
Sub-GHz Modules SMPM,Metal Shell LRU Vertical BP Module | Sager |
Where can I find additional details, specifications and documents for a 2226512-1?
Additional datasheets, footprints and schematics for 2226512-1 are listed on our Part Details page. You can also find images and similar parts to 2226512-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226512-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226512-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226512-1 fall under?
The 2226512-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > PCB RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 2226512-1 when available in the PCB RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226512-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226512-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226512-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for 2226512-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226512-1 often in real-time on the comparison pages.
What if I can't find stock of 2226512-1?
You can fill out our help required form which you can use to request a quote for 2226512-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.