Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.90
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$63.90
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Plating Material | Gold Over Nickel |
UL-Brandschutzklasse | UL 94V-0 |
Contact Retention Type | Retention Clip |
Mating Alignment | Without |
PCB Mount Retention | Without |
Contact Retention | With |
Product Type | Socket Insert Assembly |
Shielded | No |
Sealable | Yes |
Connector Style | Receptacle |
Row-to-Row Spacing | Variesmm, Variesin |
Termination Method to Printed Circuit Board | Solder |
Rectangular Connector Assembly Module Right Angle 16-Position Gold Plating PCB Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2226413-1?
Additional datasheets, footprints and schematics for 2226413-1 are listed on our Part Details page. You can also find images and similar parts to 2226413-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226413-1 fall under?
The 2226413-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226413-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226413-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226413-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226413-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2226413-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226413-1 often in real-time on the comparison pages.
What if I can't find stock of 2226413-1?
You can fill out our help required form which you can use to request a quote for 2226413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.