Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.70
Number of Positions | 112 |
---|---|
PCB Mount Orientation | Vertical |
Guide Location | Unguided |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Number of Rows | 7 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .071mm, 1.8in |
Number of Shrouded Sides | 0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Connector Style | Receptacle |
Shrouded | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Mezzanine Conn, 25mm stack height,16 Number of Positions: 112 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .071 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 112 1.8 mm .071" With | Part Number: 2226027-1 | Internal Number: 2226027-1 | TE Connectivity | TE Store |
Mezzanine Conn, 25Mm Stack Height,16 |Te Connectivity 2226027-1 | Newark Electronics |
Mezzanine Conn 25mm stack height16 | Future Electronics |
Conn Backplane F 112 POS ST | Avnet America |
High Speed / Modular Connectors Mezzanine Conn, 25mm stack height, 16 | Sager |
Where can I find additional details, specifications and documents for a 2226027-1?
Additional datasheets, footprints and schematics for 2226027-1 are listed on our Part Details page. You can also find images and similar parts to 2226027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226027-1 fall under?
The 2226027-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226027-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226027-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2226027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226027-1 often in real-time on the comparison pages.
What if I can't find stock of 2226027-1?
You can fill out our help required form which you can use to request a quote for 2226027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.