Status: | Unknown |
---|---|
Series: | FIEXITERM |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 2225 [5664 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | FIEXITERM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
2225 100 nF 1000 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225, Full Reel | Newark Electronics |
Cap Ceramic 0.1uF 1000V X7R 10% SMD 2225 125°C T/R | Avnet America |
Cap Ceramic 0.1uF 1000V X7R 10% SMD 2225 125?C T/R | Avnet Asia |
Cap Ceramic 0.1uF 1000V X7R 10% SMD 2225 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2225AC104KAT1A?
Additional datasheets, footprints and schematics for 2225AC104KAT1A are listed on our Part Details page. You can also find images and similar parts to 2225AC104KAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2225AC104KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2225AC104KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2225AC104KAT1A fall under?
The 2225AC104KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2225AC104KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2225AC104KAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the 2225AC104KAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2225AC104KAT1A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for 2225AC104KAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2225AC104KAT1A often in real-time on the comparison pages.
What if I can't find stock of 2225AC104KAT1A?
You can fill out our help required form which you can use to request a quote for 2225AC104KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.