2225PC474KAT1A Capacitors by KYOCERA AVX

CAP 0.47µF 250V 10% X7R 2225

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.23


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.23
-
Buy Now
Logo for Farnell Farnell US$0.50
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.47µF
Voltage Rating 250V
Ceramic Capacitor Case 2225 [5664 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD
External Depth 6.35mm
External Length / Height 2mm
External Width 5.6mm
Height 2mm
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 2225 | Newark Electronics
Cap Ceramic 0.47uF 250V X7R 10% SMD 2225 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2225PC474KAT1A?

Additional datasheets, footprints and schematics for 2225PC474KAT1A are listed on our Part Details page. You can also find images and similar parts to 2225PC474KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2225PC474KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2225PC474KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2225PC474KAT1A fall under?

The 2225PC474KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2225PC474KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2225PC474KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 2225PC474KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2225PC474KAT1A have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for 2225PC474KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2225PC474KAT1A often in real-time on the comparison pages.

What if I can't find stock of 2225PC474KAT1A?

You can fill out our help required form which you can use to request a quote for 2225PC474KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay