Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650-1111-01 |
Prices starting from US$4.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.52
|
171
in stock
|
Buy Now | |
Rapid Electronics
from US$5.24
|
171
in stock
|
Buy Now | |
Chip One Stop
from US$4.92
|
171
in stock
|
Buy Now | |
Avnet America
from US$4.38
|
-
|
Buy Now | |
RS Americas
from US$4.57
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Insulation | With |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Center Contact Material | Beryllium Copper |
Height Above PC Board | 20.57mm, .81in |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .165in, 4.19mm |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Board Mount |
Detent | With |
PCB Mount Retention | With |
Operating Frequency | 2GHz |
Dielectric Material | PTFE |
Grade | Commercial |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
RF Connector Style | Jack |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Cable |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Connectors PRESS FIT RECPT 75 OHM | Rapid Electronics |
TE Connectivity RECEPTACLE PRESS FIT COML BNC RF Connect | Distrelec |
Conn BNC RCP 0Hz to 2GHz 75Ohm Press Fit ST Thru-Hole Gold | Avnet America |
Connector, 75 Ohms, BNC, Gold, Jack, Zinc, Beryllium Copper, PTFE, Nickel | TE Connectivity 222462-1 | RS Americas |
Receptacle Press Fit Coml Bnc |Amp Te Connectivity 222462-1 | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 222462-1?
Additional datasheets, footprints and schematics for 222462-1 are listed on our Part Details page. You can also find images and similar parts to 222462-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222462-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222462-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222462-1 fall under?
The 222462-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 222462-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222462-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 222462-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222462-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 222462-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222462-1 often in real-time on the comparison pages.
What if I can't find stock of 222462-1?
You can fill out our help required form which you can use to request a quote for 222462-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.