Prices starting from US$2.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$38.12 |
44
|
Buy Now | |
RS Americas | US$31.12 |
206
|
Buy Now | |
Heilind Electronics | US$2.92 |
129
|
Buy Now | |
Transfer Multisort Elektronik | US$6.19 |
47
|
Buy Now | |
Newark Electronics | US$35.36 |
44
|
Buy Now | |
element14 | US$37.87 |
44
|
Buy Now | |
Heilind Electronics Asia | US$2.92 |
43
|
Buy Now | |
Future Electronics | US$3.48 |
-
|
Buy Now | |
Carlton-Bates | US$2.50 |
-
|
Buy Now | |
Sager | US$2.67 |
-
|
Buy Now |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | - |
Lead Length | 10ft |
Wristband Colour | Burgundy |
Ground Terminals | Snap |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wrist Strap, Fabric Wrist, 10 ft, 9 in.(Max.), Burgandy, Adjustable, 2200 Series | SCS 2224 | RS Americas |
Static Control Wrist Strap Set | Newark Electronics |
STATIC CONTROL WRIST STRAP SET | element14 |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Phenolic |
External Height - Metric | 60.5mm |
External Width - Metric | 39mm |
External Depth - Metric | 39mm |
Body Color | Black |
RoHS Compliant | Yes |
Battery Sizes Accepted | C |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
For Use With | C Size Batteries |
RoHS Compliant | Yes |
ALUMINUM BATTERY HOLDER | Heilind Electronics |
Cylindrical PC Pin Aluminum C Battery Holder | Future Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs C CELL ALUM HOLDER | Sager |
Where can I find additional details, specifications and documents for a 2224?
Additional datasheets, footprints and schematics for 2224 are listed on our Part Details page. You can also find images and similar parts to 2224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2224 fall under?
The 2224 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 2224 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2224 you can contact the distributor directly for product support, shipping queries etc.
Is the 2224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2224 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 2224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2224 often in real-time on the comparison pages.
What if I can't find stock of 2224?
You can fill out our help required form which you can use to request a quote for 2224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.