Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 2 |
Battery Holder Mount | PCB |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Size Code | AA |
Battery Terminals | PCB Pins |
For Use With | AA Batteries |
Material | Aluminium |
No. of Cells | 2 |
Termination Method | Through Hole |
Cylindrical Battery Contacts, Clips, Holders & Springs AA 2CELL Battery HOLDER | Sager |
BATTERY HOLDER, AA, PCB | element14 |
Holder, Battery | Carlton-Bates |
Battery Holder, Aa, Pcb | Newark Electronics |
Battery Holder, AA, 0.531/0.565 in. O.D, Aluminum, 2, PC Lug | RS Americas |
AA 2CELL Battery HOL DER | Mouser Electronics |
Accessory Type | GPIO Stacking Header |
---|---|
For Use With | Raspberry Pi A+/B+/Pi 2/Pi 3 |
Product Range | - |
Adafruit GPIO Stacking Header for Pi A+ B+ Pi2 Pi3 2x20 | Distrelec |
GPIO Stacking Header for Pi A+/B+/Pi 2/P | Mouser Electronics |
40-Pin Pi Gpio Stacking Header - Extra Long Legs | Newark Electronics |
Thomas & Betts | Sager |
Lamp Socket Size | 16.668mm |
---|---|
Accessory Type | Lamp Holder |
For Use With | Halogen Cycle Candelabra Bayonet Lamps |
Lamp Base Type | Candelabra Bayonet |
Power Consumption | 500W |
Power Rating | 500W |
Shell Material | Steel |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2223?
Additional datasheets, footprints and schematics for 2223 are listed on our Part Details page. You can also find images and similar parts to 2223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2223 fall under?
The 2223 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2223 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2223 you can contact the distributor directly for product support, shipping queries etc.
Is the 2223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2223 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Sager and element14 have stock available or on a lead time for 2223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2223 often in real-time on the comparison pages.
What if I can't find stock of 2223?
You can fill out our help required form which you can use to request a quote for 2223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.