222233820473

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 222233820473
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 222233820473
Series Information for 222233820473 - Vishay Intertechnology

Features

  • feature
    - 7.5 mm to 27.5 mm lead pitch - Supplied loose in box, taped on reel

Description

CAPACITOR POLYPROPYLENE PP FILM 0.047UF 630V 20% RADIAL

Specifications

Capacitance:
47000pF
Suppression Class:
X2
Product Range:
MKP3382 X2 Series
Voltage Rating X:
310V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)

Alternate Descriptions

Future Electronics

MKP338 Series 275 VAC 0.047 uF ▒20 % Metallized Polypropylene Film Capacitor