Status: | Unknown |
---|---|
Series: | MKP3382 X2 Series |
RoHS: | Unknown |
Capacitance | 3300pF |
---|---|
Suppression Class | X2 |
Product Range | MKP3382 X2 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 20%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a 222233820332?
Additional datasheets, footprints and schematics for 222233820332 are listed on our Part Details page. You can also find images and similar parts to 222233820332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222233820332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222233820332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222233820332 fall under?
The 222233820332 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 222233820332 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222233820332 you can contact the distributor directly for product support, shipping queries etc.
Is the 222233820332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222233820332 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 222233820332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222233820332 often in real-time on the comparison pages.
What if I can't find stock of 222233820332?
You can fill out our help required form which you can use to request a quote for 222233820332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.