Status: | Unknown |
---|---|
Series: | 153 CRV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47 F |
Voltage Rating | 6.3V |
ESR | 4ohm |
Product Range | 153 CRV Series |
Packaging | Cut Tape |
Lifetime @ Temperature | 1000 hours @ 105 C |
CAPACITOR ALUM ELEC, 47UF, 6.3V, 20%, SMD | element14 |
Where can I find additional details, specifications and documents for a 222215373479?
Additional datasheets, footprints and schematics for 222215373479 are listed on our Part Details page. You can also find images and similar parts to 222215373479 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222215373479 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222215373479 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222215373479 fall under?
The 222215373479 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 222215373479 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222215373479 you can contact the distributor directly for product support, shipping queries etc.
Is the 222215373479 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222215373479 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 222215373479.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222215373479 often in real-time on the comparison pages.
What if I can't find stock of 222215373479?
You can fill out our help required form which you can use to request a quote for 222215373479 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.