Status: | Unknown |
---|---|
Series: | 150 CRZ Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 50V |
ESR | - |
Product Range | 150 CRZ Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 490mA |
Diameter | 10mm |
Height | 10mm |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
AC Ripple Current @ 100Hz | 490mA |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Length / Height | 10mm |
Leakage Current | 50µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Operating life Time | 3000h |
Ripple Current Temperature | 105°C |
Tolerance + | 0.2% |
Tolerance - | 0.2% |
Voltage Rating DC Max | 50V |
Voltage Rating V DC | 50V |
Cap, 100Μf, 50V, Radial, Smd | Newark Electronics |
CAP, 100µF, 50V, RADIAL, SMD | Farnell |
Where can I find additional details, specifications and documents for a 222215097101?
Additional datasheets, footprints and schematics for 222215097101 are listed on our Part Details page. You can also find images and similar parts to 222215097101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222215097101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222215097101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222215097101 fall under?
The 222215097101 is listed under Passive Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 222215097101 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222215097101 you can contact the distributor directly for product support, shipping queries etc.
Is the 222215097101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222215097101 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 222215097101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222215097101 often in real-time on the comparison pages.
What if I can't find stock of 222215097101?
You can fill out our help required form which you can use to request a quote for 222215097101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.