2222 057 56101 Vishay Intertechnology Parts by Vishay Intertechnology

CAPACITOR 100UF 400V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.86


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.06
293
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100µF
Voltage Rating 400V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 25mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 30mm
ESR 1.4ohm
Capacitance Tolerance ± ± 20%
Climatic Category 40/085/56
ESR Frequency 100Hz
ESR Temperature 20°C
External Length / Height 30mm
Frequency Tolerance 100Hz
Operating Temperature Range -40°C to +85°C
Operating life Time 12000h
PCB Hole Diameter 2mm
Ripple Current AC 0.86A
Ripple Current Frequency 100Hz
Ripple Current Temperature 85°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 400V

Alternative Descriptions

Capacitor, 100Uf, 400V | Newark Electronics
CAPACITOR, 100UF, 400V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2222 057 56101?

Additional datasheets, footprints and schematics for 2222 057 56101 are listed on our Part Details page. You can also find images and similar parts to 2222 057 56101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2222 057 56101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2222 057 56101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2222 057 56101 fall under?

The 2222 057 56101 is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to 2222 057 56101 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2222 057 56101 you can contact the distributor directly for product support, shipping queries etc.

Is the 2222 057 56101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2222 057 56101 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 2222 057 56101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2222 057 56101 often in real-time on the comparison pages.

What if I can't find stock of 2222 057 56101?

You can fill out our help required form which you can use to request a quote for 2222 057 56101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay