222191-4 Part Information

Details for 222191-4 by TE Connectivity

Connectors>PCB Connectors>Backplane Connectors>Rack & Panel Backplane>Rack & Panel Contacts

Part Downloads

Part Specifications

Material Beryllium Copper
Shell Material Beryllium Copper
Ferrule Plating Material Tin
Shell Plating Material Gold
Ferrule Material Copper
Contact Type Socket
Contact Length 21mm, .827in
Contact Base Material Beryllium Copper
Contact Configuration Twinax
Rack & Panel Connector Contact Size 8
Contact Orientation Straight
Contact Mating Area Plating Material Gold
Contact Color Code Green/Yellow/Green
For Use With Cable
Dielectric Material PTFE
実装方法 Package
Packaging Method Package
Cable Type M17/176-00002
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Not applicable for solder process capability
Status: Active
Product Code: 3460
Global Product Line: 257
GPL Description: Aerospace Defense & Marine

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 222191-4?

Additional datasheets, footprints and schematics for 222191-4 are listed in our Part Details tab. You can also find the 222191-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 222191-4 in the Pricing & Inventory tab next to part details. You can view 222191-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 222191-4 fall under?

The 222191-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 222191-4 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 222191-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 222191-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 222191-4 have stock available?

There is no stock from authorised distributors for 222191-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 222191-4 often in real-time on the comparison pages.

What if I can't find stock of 222191-4?

You can fill out our help required form which you can use to request a quote for 222191-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 222191-4

Loading...
Loading Results for 222191-4
We use cookies to improve your experience. See our privacy policy.
Okay