Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Shell Material | Beryllium Copper |
Ferrule Material | Copper |
Ferrule Plating Material | Tin |
Rack & Panel Connector Contact Size | 8 |
Contact Length | 11.17mm, .44in |
Contact Base Material | Beryllium Copper |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Twinax |
Contact Orientation | Straight |
Contact Color Code | Green/Yellow/Blue |
For Use With | Cable |
Comment | Short engagement |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | M17/176-00002 |
Rack & Panel Connectors PIN TRIAXIAL SIZE 8 ARINC | Sager |
Where can I find additional details, specifications and documents for a 222190-4?
Additional datasheets, footprints and schematics for 222190-4 are listed on our Part Details page. You can also find images and similar parts to 222190-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222190-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222190-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222190-4 fall under?
The 222190-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 222190-4 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222190-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 222190-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222190-4 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 222190-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222190-4 often in real-time on the comparison pages.
What if I can't find stock of 222190-4?
You can fill out our help required form which you can use to request a quote for 222190-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.