2221860-3 D-Shaped Connectors by TE Connectivity

AMPLIMITE IP67,SZ3, 90, 44 POS,IFS,PLUG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$65.24

Distributor Stock
Logo for Farnell
Farnell
from US$68.68
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$96.28
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$80.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$65.24
-
Buy Now

Specifications

Retainer Clip Material Stainless Steel
Shell Plating Material Zinc
Insert Material Thermoplastic
Shield Material Steel
Shell Material Carbon Steel
Number of Positions 44
Contact Current Rating (Max) 5A
Contact Size 22
Centerline (Pitch) .09in, 2.29mm
Housing Material Thermoplastic
Housing Color Black
Insert Flammability Rating V-0
Connector Mounting Type Panel
Mating Connector Lock Without
Circuit Application Signal
For Use With Crimp Snap-in
Product Type Connector
Sealable Yes
Connector System Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Shell Size 3
Shell Type Metal
Connector Style Crimp Snap
Grounding Indents Without
Grommets With
Shielded No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

AMPLIMITE IP67,SZ3, 90, 44 POS | TTI Europe
Hd D-Sub Connector, Plug, 44Pos | Newark Electronics
Connectors, D-Sub, Standard, AMPLIMITE IP-67 PLUG ASSY, 90, SZ 1-6 | TE Connectivity 2221860-3 | RS Americas
HD D-SUB CONNECTOR, PLUG, 44POS | Farnell


2221860-3 Connectors by Unknown

HD D-SUB CONNECTOR PLUG 44POS

Status: Unknown
Series: Amplimite 90 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 44Contacts
Gender Plug
Contact Termination Type Crimp
D Sub Shell Size DB
Product Range Amplimite 90 Series
Connector Body Material Steel Body
Contact Material Copper Alloy
Contact Plating Gold Plated Contacts
SVHC Cadmium (07-Jul-2017)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2221860-3?

Additional datasheets, footprints and schematics for 2221860-3 are listed on our Part Details page. You can also find images and similar parts to 2221860-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2221860-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2221860-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2221860-3 fall under?

The 2221860-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2221860-3 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2221860-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2221860-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2221860-3 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2221860-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2221860-3 often in real-time on the comparison pages.

What if I can't find stock of 2221860-3?

You can fill out our help required form which you can use to request a quote for 2221860-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay