Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$141.90
|
No stock
|
Buy Now | |
Rapid Electronics
from US$161.70
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$127.00
|
14
in stock
|
Buy Now | |
Distrelec
from US$76.32
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$106.13
|
10
in stock
|
Buy Now | |
Avnet America
from US$106.45
|
-
|
Buy Now | |
RS Americas
from US$103.03
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Insert Material | Thermoplastic |
Shell Material | Carbon Steel |
Retainer Clip Material | Stainless Steel |
Shield Material | Steel |
Number of Positions | 78 |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Housing Color | Black |
Centerline (Pitch) | .09in, 2.29mm |
Housing Material | Thermoplastic |
Insert Flammability Rating | V-0 |
Mating Connector Lock | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | Crimp Snap-in |
Connector Style | Crimp Snap |
Product Type | Connector |
Sealable | Yes |
Grounding Indents | Without |
Grommets | With |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Shell Type | Metal |
Shell Size | 5 |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Standard Conn RCPT ASSY AMPLIMITE SERIES | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE IP67 SZ5 90 78 P RCPT | Distrelec |
Hd D-Sub Connector, Rcpt, 78Pos | Newark Electronics |
RCPT ASSY AMPLIMITE SERIES 90 IP67 SZ 5 | TE Connectivity 2221760-5 | RS Americas |
HD D-SUB CONNECTOR, RCPT, 78POS | Farnell |
Status: | Unknown |
---|---|
Series: | Amplimite 90 Series |
RoHS: | Unknown |
No. of Contacts | 78Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
Product Range | Amplimite 90 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 2221760-5?
Additional datasheets, footprints and schematics for 2221760-5 are listed on our Part Details page. You can also find images and similar parts to 2221760-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2221760-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2221760-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2221760-5 fall under?
The 2221760-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2221760-5 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2221760-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2221760-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2221760-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2221760-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2221760-5 often in real-time on the comparison pages.
What if I can't find stock of 2221760-5?
You can fill out our help required form which you can use to request a quote for 2221760-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.