Retainer Clip Material | Stainless Steel |
---|---|
Shell Material | Carbon Steel |
Shield Material | Steel |
Shell Plating Material | Zinc |
Insert Material | Thermoplastic |
Number of Positions | 15 |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Housing Color | Black |
Centerline (Pitch) | .09in, 2.29mm |
Housing Material | Thermoplastic |
Insert Flammability Rating | V-0 |
Connector Mounting Type | Panel |
Mating Connector Lock | Without |
Circuit Application | Signal |
For Use With | Crimp Snap-in |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Crimp Snap |
Grommets | With |
Product Type | Connector |
Shielded | No |
Grounding Indents | Without |
Connector System | Cable-to-Cable |
Sealable | Yes |
Shell Size | 1 |
Shell Type | Metal |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hd D-Sub Connector, Rcpt, 15Pos | Newark Electronics |
High Density D-Sub Miniature Connector RCP 15 POS | Avnet America |
Connectors, D-Sub, Standard, RCPT ASSY, AMPLIMITE SERIES 90, IP67 | TE Connectivity 2221760-1 | RS Americas |
Special Order: AMPLIMITE IP67, SZ1, 90, 15 POS, RCPT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 22 Connector Shell Size: 1 Receptacle Cable-to-Cable 15 Size 22 | Crimp D-Sub Connector | Part Number: 2221760-1 | Internal Number: 2221760-1 | TE Connectivity | TE Store |
HD D-SUB CONNECTOR, RCPT, 15POS | Farnell |
Status: | Unknown |
---|---|
Series: | Amplimite 90 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | Amplimite 90 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Where can I find additional details, specifications and documents for a 2221760-1?
Additional datasheets, footprints and schematics for 2221760-1 are listed on our Part Details page. You can also find images and similar parts to 2221760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2221760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2221760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2221760-1 fall under?
The 2221760-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2221760-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2221760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2221760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2221760-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2221760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2221760-1 often in real-time on the comparison pages.
What if I can't find stock of 2221760-1?
You can fill out our help required form which you can use to request a quote for 2221760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.