Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Finish | Passivated |
---|---|
Body Material | Stainless Steel |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold over Nickel |
Length | 9.53mm, .375in |
Pin Diameter Accepted | .018in, .46mm |
Impedance | 50Ω |
Panel Mount Feature Type | Flanged |
Panel Attachment Style | Front Mount |
Number of Panel Mounting Holes | 4 |
Dielectric Material | PTFE |
RF Connector Type | SMA |
Frequency | 18GHz |
Sma Flange Mount Jack 2052-3375-02 |Amp Te Connectivity 2221752-1 | Newark Electronics |
SMA Flange Mount Jack 2052-3375-02 | TE Connectivity 2221752-1 | RS Americas |
RF Connectors / Coaxial Connectors SMA ST JCK-REC 4HF HERM | Sager |
Where can I find additional details, specifications and documents for a 2221752-1?
Additional datasheets, footprints and schematics for 2221752-1 are listed on our Part Details page. You can also find images and similar parts to 2221752-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2221752-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2221752-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2221752-1 fall under?
The 2221752-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Launchers.
Can I view similar or alternative parts?
You can view similar parts to 2221752-1 when available in the RF Connector Launchers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2221752-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2221752-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2221752-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 2221752-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2221752-1 often in real-time on the comparison pages.
What if I can't find stock of 2221752-1?
You can fill out our help required form which you can use to request a quote for 2221752-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.