Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.12
|
1,907
in stock
|
Buy Now | |
Newark Electronics
from US$10.96
|
1,907
in stock
|
Buy Now | |
Rapid Electronics
from US$9.29
|
1,907
in stock
|
Buy Now | |
Chip One Stop
from US$8.56
|
1,907
in stock
|
Buy Now | |
Farnell
from US$16.68
|
1,540
in stock
|
Buy Now | |
Avnet America
from US$9.13
|
-
|
Buy Now | |
Boersig
from US$9.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Material | Die Cast Zinc |
Body Insulation | Without |
Body Plating Material | Nickel |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .21in, 5.33mm |
Height Above PC Board | 1.375in, 34.93mm |
Mounting Post Length | 3.48mm, .137in |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lockwasher and Nut |
Detent | With |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | With |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
実装方法 | Tube |
Packaging Method | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors Vertical Jack 75 Ohm |Amp Te Connectivity 222132-1 | Newark Electronics |
Connectors VERTICAL JACK 75 OHM | Rapid Electronics |
TE Connectivity JACK VERTICAL PCB 75 OHM BNC RF Connecto | Distrelec |
Conn BNC RCP 75Ohm Solder ST Thru-Hole Gold | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 222132-1?
Additional datasheets, footprints and schematics for 222132-1 are listed on our Part Details page. You can also find images and similar parts to 222132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222132-1 fall under?
The 222132-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 222132-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 222132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222132-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 222132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222132-1 often in real-time on the comparison pages.
What if I can't find stock of 222132-1?
You can fill out our help required form which you can use to request a quote for 222132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.