Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.46
Body Plating Material | Nickel |
---|---|
Body Style | Straight |
Body Material | Zinc |
Body Insulation | Without |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Impedance | 75Ω |
Connector Mounting Type | Bulkhead |
Panel Mount Feature Type | Bulkhead |
Panel Attachment Style | Rear Mount |
Circuit Application | Power & Signal |
Dielectric Material | Polymethylpentene |
Packaging Method | Carton |
Sealable | No |
RF Connector Type | BNC |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Grade | Commercial |
Isolated Ground | No |
TE Connectivity - AMP Adapter BNC Socket - BNC Socket 75Ohm | Distrelec |
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm | Newark Electronics |
IN SERIES ADAPTER | Richardson RFPD |
Conn BNC Adapter RCP/RCP 75Ohm ST Panel Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 222117-1?
Additional datasheets, footprints and schematics for 222117-1 are listed on our Part Details page. You can also find images and similar parts to 222117-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222117-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222117-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222117-1 fall under?
The 222117-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 222117-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222117-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 222117-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222117-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Electro Enterprises, element14 and Newark Electronics have stock available or on a lead time for 222117-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222117-1 often in real-time on the comparison pages.
What if I can't find stock of 222117-1?
You can fill out our help required form which you can use to request a quote for 222117-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.