2220GC273KAT1A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.027UF 2000V, X7R, 10%, 2220

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.74

Distributor Stock
Logo for Newark
Newark
from US$2.74
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 27000pF
Voltage Rating 2kV
Ceramic Capacitor Case 2220 [5650 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.027Uf 2000V, X7R, 10%, 2220 | Newark Electronics
Cap Ceramic 0.027uF 2000V X7R 10% SMD 2220 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2220GC273KAT1A?

Additional datasheets, footprints and schematics for 2220GC273KAT1A are listed on our Part Details page. You can also find images and similar parts to 2220GC273KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2220GC273KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2220GC273KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2220GC273KAT1A fall under?

The 2220GC273KAT1A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2220GC273KAT1A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2220GC273KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 2220GC273KAT1A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2220GC273KAT1A have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2220GC273KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2220GC273KAT1A often in real-time on the comparison pages.

What if I can't find stock of 2220GC273KAT1A?

You can fill out our help required form which you can use to request a quote for 2220GC273KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay