2220CC274KAZ1A Capacitors by KYOCERA AVX

CAP 0.27µF 630V 10% X7R 2220

Status: Unknown
Series: FIEXITERM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.36
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.27µF
Voltage Rating 630V
Ceramic Capacitor Case 2220 [5650 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range FIEXITERM
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD
External Depth 5.7mm
External Length / Height 3.3mm
External Width 5mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220 | Newark Electronics
CAP, 0.27µF, 630V, 10%, X7R, 2220 | Farnell
Cap Ceramic 0.27uF 600V/630V X7R 10% SMD 2220 FlexiTerm 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2220CC274KAZ1A?

Additional datasheets, footprints and schematics for 2220CC274KAZ1A are listed on our Part Details page. You can also find images and similar parts to 2220CC274KAZ1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2220CC274KAZ1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2220CC274KAZ1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2220CC274KAZ1A fall under?

The 2220CC274KAZ1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2220CC274KAZ1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2220CC274KAZ1A you can contact the distributor directly for product support, shipping queries etc.

Is the 2220CC274KAZ1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2220CC274KAZ1A have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2220CC274KAZ1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2220CC274KAZ1A often in real-time on the comparison pages.

What if I can't find stock of 2220CC274KAZ1A?

You can fill out our help required form which you can use to request a quote for 2220CC274KAZ1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay