Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.02
|
1,721
in stock
|
Buy Now | |
Newark Electronics
from US$5.84
|
1,721
in stock
|
Buy Now | |
Rapid Electronics
from US$7.44
|
1,721
in stock
|
Buy Now | |
Chip One Stop
from US$4.28
|
1,721
in stock
|
Buy Now | |
Farnell
from US$14.68
|
1,380
in stock
|
Buy Now | |
Future Electronics
from US$5.62
|
-
|
Buy Now | |
Avnet America
from US$4.51
|
-
|
Buy Now | |
RS Americas
from US$6.19
|
-
|
Buy Now | |
Boersig
from US$7.68
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Shape | Circular |
Body Insulation | Without |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .162in, 4.11mm |
Mounting Post Length | .085in, 2.16mm |
Height Above PC Board | 15.88mm, .625in |
Impedance | 75Ω |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
Panel Mount Feature Type | Lockwasher and Nut |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Packaging Method | Tray |
実装方法 | Tray |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors R.a. Jack 75 Ohm |Amp Te Connectivity 222092-1 | Newark Electronics |
Connectors R.A. JACK 75 OHM | Rapid Electronics |
TE Connectivity JACK RTANG PCB 75 OHM BNC RF BNC Connect | Distrelec |
BNC Series 75 Ohm Right Angle Through Hole Jack Female Socket Connector | Future Electronics |
Conn BNC RCP 0Hz to 2GHz 75Ohm Solder RA Thru-Hole Gold | Avnet America |
JACK, RTANG, PCB,75 OHM, BNC, RF Plugs and Jacks | TE Connectivity 222092-1 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 222092-1?
Additional datasheets, footprints and schematics for 222092-1 are listed on our Part Details page. You can also find images and similar parts to 222092-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222092-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222092-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222092-1 fall under?
The 222092-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 222092-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222092-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 222092-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222092-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 222092-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222092-1 often in real-time on the comparison pages.
What if I can't find stock of 222092-1?
You can fill out our help required form which you can use to request a quote for 222092-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.