Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Configuration | Double-Ended |
Number of Signal Positions | 16 |
Number of Positions | 8-Pair |
Wire Size | .081mm², 28AWG |
Overall Outside Cable Diameter | 7.87 mm |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 29.527ft, 9m |
CLOUDSPLITTER | No |
Cable Style | Madison TurboTwin - Round Jacketed |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed |
Connector Type (End B) | QSFP |
Shielded | Yes |
Cable Assembly Type | Small Form Factor (SFF) Pluggable |
Connector Type (End A) | QSFP |
Data Rate | 10Gb/s |
Where can I find additional details, specifications and documents for a 2220639-9?
Additional datasheets, footprints and schematics for 2220639-9 are listed on our Part Details page. You can also find images and similar parts to 2220639-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2220639-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2220639-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2220639-9 fall under?
The 2220639-9 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2220639-9 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2220639-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2220639-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2220639-9 have stock available?
There is no stock from authorised distributors for 2220639-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2220639-9 often in real-time on the comparison pages.
What if I can't find stock of 2220639-9?
You can fill out our help required form which you can use to request a quote for 2220639-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.