22205C475KAT2A Capacitors by KYOCERA AVX

CAP, MLCC, X7R, 4.7UF, 50V, 2220

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.52


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.52
2,500
Buy Now
Logo for Avnet America Avnet America US$1.52
500
Buy Now
Logo for Future Electronics Future Electronics US$1.29
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 4.7µF
Voltage Rating 50V
Ceramic Capacitor Case 2220 [5750 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

4.7UF 50V 10% 2220 | TTI Europe
Cap 4.7Uf 50Vdc X7R 10% Smd 2220 Rohs Compliant: Yes |Kyocera Avx 22205C475KAT2A | Newark Electronics
Multilayer Ceramic Capacitor, 4.7 uF, 50 V, ± 10%, X7R, 2220 [5750 Metric] | Avnet America
4.7╡F ▒10% 50V Ceramic Capacitor X7R 2220 (5750 Metric) | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 22205C475KAT2A?

Additional datasheets, footprints and schematics for 22205C475KAT2A are listed on our Part Details page. You can also find images and similar parts to 22205C475KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 22205C475KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22205C475KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 22205C475KAT2A fall under?

The 22205C475KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 22205C475KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 22205C475KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 22205C475KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 22205C475KAT2A have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for 22205C475KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 22205C475KAT2A often in real-time on the comparison pages.

What if I can't find stock of 22205C475KAT2A?

You can fill out our help required form which you can use to request a quote for 22205C475KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay