Status: | Unknown |
---|---|
Series: | AVX 2220 MLCC |
RoHS: | Unknown |
Prices starting from US$0.64
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 2220 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
SMD MLCC 2220 50V X7R 10uF 10% | RS |
10UF 50V 10% 2220 | TTI Europe |
CAP, 10µF, 50V, 10%, X7R, 2220 | element14 |
KC 10µF 2220 10% 50V X7R STAG | Rutronik |
Capacitance:10Μf | Newark Electronics |
2220 10 uF 50 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 10 uF, 50 V, ± 10%, X7R, 2220 [5750 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 22205C106KAZ2A?
Additional datasheets, footprints and schematics for 22205C106KAZ2A are listed on our Part Details page. You can also find images and similar parts to 22205C106KAZ2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22205C106KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22205C106KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22205C106KAZ2A fall under?
The 22205C106KAZ2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 22205C106KAZ2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22205C106KAZ2A you can contact the distributor directly for product support, shipping queries etc.
Is the 22205C106KAZ2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22205C106KAZ2A have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and Rutronik have stock available or on a lead time for 22205C106KAZ2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22205C106KAZ2A often in real-time on the comparison pages.
What if I can't find stock of 22205C106KAZ2A?
You can fill out our help required form which you can use to request a quote for 22205C106KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.