Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Shell Material | Brass |
Contact Configuration | Coax |
Rack & Panel Connector Contact Size | 1 |
Contact Base Material | Beryllium Copper |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
For Use With | Mates with Socket |
Packaging Method | Package |
実装方法 | Package |
Cable Type | 402 Semi-Rigid/.141 [3.58] |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Rack & Panel Connectors PIN,SIZE 1,ARINC | Sager |
Where can I find additional details, specifications and documents for a 222018-1?
Additional datasheets, footprints and schematics for 222018-1 are listed on our Part Details page. You can also find images and similar parts to 222018-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222018-1 fall under?
The 222018-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 222018-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222018-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 222018-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222018-1 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 222018-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222018-1 often in real-time on the comparison pages.
What if I can't find stock of 222018-1?
You can fill out our help required form which you can use to request a quote for 222018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.