Status: | Unknown |
---|---|
Series: | 2200 Series |
RoHS: | Unknown |
Prices starting from US$1,477.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,507.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$1,540.00
|
10
in stock
|
Buy Now | |
element14
from US$1,645.06
|
7
in stock
|
Buy Now | |
Farnell
from US$1,507.90
|
6
in stock
|
Buy Now | |
TestEquity
from US$1,507.90
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1,507.90
|
-
|
Buy Now | |
RS Americas
from US$1,540.00
|
-
|
Buy Now | |
Distrelec
from US$1,477.01
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 2 Output |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 1.5A |
Power Rating | 90W |
Supply Voltage Min | 120VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | 2200 Series |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
Power Supply, Bench, Dual Range Output, 90W | Newark Electronics |
PSU, 2CH, PROGRAMMABLE, 30V, 1.5A, USB | element14 |
Programmable DC power supply 30V, 1.5A | RS |
Keithley 2220-30-1 Programmable Dual Channel DC Power Supply | Rapid Electronics |
PROGRAMMABLE DUAL CHANNEL DC POWER SUPPLY,2220 Series | Keithley Instruments 2220-30-1 | RS Americas |
Keithley Bench Top Power Supply Programmable 30V 1.5A 90W USB Euro Type C (CEE 7/16) Plug / UK Type G (BS1363) Plug | Distrelec |
Where can I find additional details, specifications and documents for a 2220-30-1?
Additional datasheets, footprints and schematics for 2220-30-1 are listed on our Part Details page. You can also find images and similar parts to 2220-30-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2220-30-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2220-30-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2220-30-1 fall under?
The 2220-30-1 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2220-30-1 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2220-30-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2220-30-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2220-30-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TestEquity and RS have stock available or on a lead time for 2220-30-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2220-30-1 often in real-time on the comparison pages.
What if I can't find stock of 2220-30-1?
You can fill out our help required form which you can use to request a quote for 2220-30-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.