Status: | Unknown |
---|---|
Series: | 222 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
25,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
38,148
in stock
|
Buy Now | |
element14
from US$0.59
|
34,377
in stock
|
Buy Now | |
Farnell
from US$0.40
|
29,225
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
5,217
in stock
|
Buy Now | |
SOS electronic
from US$0.34
|
960
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
734
in stock
|
Buy Now | |
Conrad
from US$473.44
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now |
Product Range | 222 Series |
---|---|
No. of Contacts | 3Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 28AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 20.5mm |
External Length / Height | 14.5mm |
External Width | 17mm |
No. of Positions | 3Ways |
Rated Current | 20A |
Rated Voltage | 600V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.08mm² |
Wire Connection Method | Push In Lock |
Terminal Block Pluggable, 3 Position, 28-12Awg | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG | element14 |
3 connection terminal block with levers | RS |
Wago Socket Terminal, 0.1 ... 4mm², 3 Poles | Distrelec |
COMPACT Splicing Connector with Lever CAGE CLAMP 3-cond. 4mm2 32A 1P 85°C Grey | SOS electronic |
WAGO 222-413 3 Conductor Classic Lever Splicing Connector 32A Grey/Orange | Rapid Electronics |
3 Position AWG 28-12 Grey Surface Mount Terminal Block | Future Electronics |
Where can I find additional details, specifications and documents for a 222-413?
Additional datasheets, footprints and schematics for 222-413 are listed on our Part Details page. You can also find images and similar parts to 222-413 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222-413 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222-413 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222-413 fall under?
The 222-413 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 222-413 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222-413 you can contact the distributor directly for product support, shipping queries etc.
Is the 222-413 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222-413 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 222-413.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222-413 often in real-time on the comparison pages.
What if I can't find stock of 222-413?
You can fill out our help required form which you can use to request a quote for 222-413 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.