Status: | Unknown |
---|---|
Series: | 222 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.37 |
7,310
|
Buy Now | |
element14 | US$1.08 |
76,434
|
Buy Now | |
Newark Electronics | US$0.42 |
38,643
|
Buy Now | |
Farnell | US$0.38 |
24,224
|
Buy Now | |
Transfer Multisort Elektronik | US$0.33 |
4,836
|
Buy Now | |
Rapid Electronics | US$0.33 |
2,250
|
Buy Now | |
Distrelec | US$0.42 |
1,544
|
Buy Now | |
SOS electronic | US$0.30 |
1,400
|
Buy Now | |
Future Electronics | US$0.32 |
-
|
Buy Now |
Product Range | 222 Series |
---|---|
No. of Contacts | 2Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 28AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 20.5mm |
External Length / Height | 14.5mm |
External Width | 12.4mm |
No. of Positions | 2Ways |
Rated Current | 20A |
Rated Voltage | 600V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.08mm² |
Wire Connection Method | Push In Lock |
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG | element14 |
Terminal Block Pluggable, 2 Position, 28-12Awg | Newark Electronics |
Terminal block 2 connection with levers | RS |
Quick splice | Transfer Multisort Elektronik |
WAGO 222-412 2 Conductor Classic Lever Splicing Connector 32A Grey/Orange | Rapid Electronics |
Wago Socket Terminal, 0.1 ... 4mm², 2 Poles | Distrelec |
COMPACT Splicing Connector with Lever CAGE CLAMP 2-cond. 4mm2 32A 1P 85°C Grey | SOS electronic |
2 Position Compact Lever Terminal Block | Future Electronics |
Where can I find additional details, specifications and documents for a 222-412?
Additional datasheets, footprints and schematics for 222-412 are listed on our Part Details page. You can also find images and similar parts to 222-412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222-412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222-412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222-412 fall under?
The 222-412 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 222-412 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222-412 you can contact the distributor directly for product support, shipping queries etc.
Is the 222-412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222-412 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 222-412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222-412 often in real-time on the comparison pages.
What if I can't find stock of 222-412?
You can fill out our help required form which you can use to request a quote for 222-412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.