222 Light Bulbs & Tubes by EiKO

222 Miniature Screw Bulb - TL-3 Type - 2.25V .25A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
232
in stock
Buy Now
Logo for Sager
Sager
from US$0.32
1,400
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.99
910
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.44
617
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.70
232
in stock
Buy Now
Logo for element14
element14
from US$0.92
232
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.26
5
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.49
5
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.49
1
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.48
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.44
-
Buy Now
Logo for Distrelec
Distrelec
from US$98.75
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Light Source Incandescent
Lamp Base Type Miniature Screw
Input Power -
Input Voltage 2.25V
Product Range -

Alternative Descriptions

222 Miniature Screw Bulb - Tl-3 Type - 2.25V .25A | Newark Electronics


222 Lamps & Tubes by Visual Communications Company

LAMP, MINIATURE SCREW, GTL-3, 2.25V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 2.25V
Lamp Base Type Miniature Screw
Bulb Size GTL-3
Average Bulb Life 5h

Alternative Descriptions

GTL-3 MINI SCREW BASE LAMP | Relay Specialties

222 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, MINI SCREW, 2.25V, 560MWMSCP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 2.25V
Lamp Base Type Miniature Screw
Bulb Size TL-3
Average Bulb Life 5h
Current Rating 250mA
Lead Style Edison Screw, E10
Length 23.9mm
RoHS Compliant Yes

22-2 Transformers by Superior Electronics

Manual, 2 Deck, Open Construction, 1? Series, 480V, 2.25A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

222 Terminal Blocks & Accessories by Ideal Industries

TERMINAL BLOCK, BARRIER, 2 POSITION, 18-4AWG

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Positions 2Positions
Wire Size AWG Min 18AWG
Wire Size AWG Max 4AWG
Wire Connection Method Screw
Rated Current 85A
Rated Voltage 600V
No. of Levels 1
RoHS Compliant Yes

222 Power & Line Protection by Emerson Industrial Automation

BX SQ SW 3X2X2-1/2 PLSTR EARS 1/2 KO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

222 Lighting Products by CML Innovative Technologies

LAMP, INCANDESCENT, MINI SCREW, 2.25V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 2.25V
Lamp Base Type Miniature Screw
Bulb Size TL-3
MSCP 0.25
Average Bulb Life 5h
RoHS Compliant Yes

222 Accessories - Miscellaneous by Keystone Electronics

CLIP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Cylindrical Battery Contacts, Clips, Holders & Springs C BATTERY HOLDER | Sager
STEEL CLIP C CELL | Rutronik
Battery Holder, (1) C Cell, Rivet Mount | Carlton-Bates

222 Cable, Wire & Assemblies by West Penn Wire

2 COND. 20 (7X28) BARE CMR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

222 Connectors by Marathon Special Products

MARATHON SPECIAL PRODUCTS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 222?

Additional datasheets, footprints and schematics for 222 are listed on our Part Details page. You can also find images and similar parts to 222 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 222 fall under?

The 222 is listed under Electrical & Lighting > Light Bulbs & Tubes > Speciality Bulbs.

Can I view similar or alternative parts?

You can view similar parts to 222 when available in the Speciality Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 222 you can contact the distributor directly for product support, shipping queries etc.

Is the 222 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 222 have stock available?

Authorised distributors including Sager, RS Americas, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 222.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 222 often in real-time on the comparison pages.

What if I can't find stock of 222?

You can fill out our help required form which you can use to request a quote for 222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay