221KD07-TR TVS - Transient Voltage Suppressors by Yageo Corporation

VARISTOR, MOV, 360V, DISC 7MMPeak Surge Current @

Status: Unknown
Series: 7D Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0243

Distributor Stock
Logo for Farnell
Farnell
from US$0.0243
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0265
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0295
-
Buy Now
Logo for element14
element14
from US$0.0419
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 140V
Voltage Rating V DC 180V
Product Range 7D Series
Clamping Voltage Vc Max 360V
Varistor Case Style Disc 7mm
Varistor Type Metal Oxide Varistor (MOV)
RoHS Compliant Yes

Alternative Descriptions

VDR 7mm DC=180V CL=360V 14J | Rutronik
MOV Disc 7mm, 220V 1.2KA, Reel | Future Electronics
VARISTOR, MOV, 360V, DISC 7MM | Farnell
Varistor, Mov, 360V, Disc 7Mm | Newark Electronics
Varistor Metal Oxide 140VAC/180VDC 230pF 10A 220V Through Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 221KD07-TR?

Additional datasheets, footprints and schematics for 221KD07-TR are listed on our Part Details page. You can also find images and similar parts to 221KD07-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 221KD07-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221KD07-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 221KD07-TR fall under?

The 221KD07-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 221KD07-TR when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 221KD07-TR you can contact the distributor directly for product support, shipping queries etc.

Is the 221KD07-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 221KD07-TR have stock available?

Authorised distributors including Rutronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 221KD07-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 221KD07-TR often in real-time on the comparison pages.

What if I can't find stock of 221KD07-TR?

You can fill out our help required form which you can use to request a quote for 221KD07-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay