Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Slip Joint |
---|---|
Jaw Opening Max | 18mm |
Overall Length | 117mm |
Product Range | - |
Jaw Length | 16mm |
Length | 117mm |
No. of Adjustment Settings | 4 |
Bahco 221D Slip Joint Pliers 117mm - 18mm Capacity | Rapid Electronics |
Plier, Adjustable/Slip Joint, 117Mm | Newark Electronics |
PLIER, ADJUSTABLE/SLIP JOINT, 117MM | element14 |
Where can I find additional details, specifications and documents for a 221D?
Additional datasheets, footprints and schematics for 221D are listed on our Part Details page. You can also find images and similar parts to 221D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221D fall under?
The 221D is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 221D when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221D you can contact the distributor directly for product support, shipping queries etc.
Is the 221D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221D have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 221D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221D often in real-time on the comparison pages.
What if I can't find stock of 221D?
You can fill out our help required form which you can use to request a quote for 221D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.