Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Weight | 6.4oz, 180g |
---|---|
Terminal Type | None |
Contact Base Material | Cu |
Contact Current Class | 100 – 134A |
Contact Arrangement | 1 form X (NO, DM) |
Product Length | 58mm, 2.28in |
Product Width | 53.8mm, 2.12in |
Product Height | 58mm, 2.28in |
Height Class (Mechanical) | 50 – 60mm |
Insulation Initial Dielectric Between Open Contacts | 2920Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 2920Vrms |
Coil Suppress | None |
Contact Limiting Breaking Current | 660A |
Coil Power Rating Economized (Min) | 1100mW |
Contact Switching Voltage (Max) | 450VDC |
Rated Voltage | 450VDC |
Coil Resistance | 3.8 – 96Ω |
Contact Limiting Making Current | 600A |
Coil Magnetic System | Monostable, DC |
Rated Coil Voltage | 12VDC |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Mounting Type | Screw |
Mounting Brackets | Without |
Relay Type | EVC 135 Main Contactor |
Environmental Ambient Temperature Class | -40 – 85°C |
Environmental Category of Protection | Hermetically Sealed |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Where can I find additional details, specifications and documents for a 2219560-1?
Additional datasheets, footprints and schematics for 2219560-1 are listed on our Part Details page. You can also find images and similar parts to 2219560-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2219560-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2219560-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2219560-1 fall under?
The 2219560-1 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2219560-1 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2219560-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2219560-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2219560-1 have stock available?
There is no stock from authorised distributors for 2219560-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2219560-1 often in real-time on the comparison pages.
What if I can't find stock of 2219560-1?
You can fill out our help required form which you can use to request a quote for 2219560-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.