Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Sections | 1 |
Number of Rows | 2 |
Number of Signal Positions | 8 |
Number of Positions | 8 |
Tab Thickness | .63mm, .025in |
Tab Width | .047in, 1.2mm |
Interface Plating | Gold (Au) |
PCB Thickness (Recommended) | .063in |
Width | 25.8mm, 1.01in |
Length | .799in, 20.3mm |
Profile Height from PCB | .292in, 7.41mm |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Mounting Hole |
Locking Interface | Without |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 117 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Operating Temperature (Max) | 158°F, 75°C, 176°F, 167°F, 70°C, 80°C |
Where can I find additional details, specifications and documents for a 2219318-1?
Additional datasheets, footprints and schematics for 2219318-1 are listed on our Part Details page. You can also find images and similar parts to 2219318-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2219318-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2219318-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2219318-1 fall under?
The 2219318-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2219318-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2219318-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2219318-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2219318-1 have stock available?
There is no stock from authorised distributors for 2219318-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2219318-1 often in real-time on the comparison pages.
What if I can't find stock of 2219318-1?
You can fill out our help required form which you can use to request a quote for 2219318-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.