Status: | Unknown |
---|---|
Series: | 2218 Series |
RoHS: | Unknown |
Product Range | 2218 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 2218 Series 2.54mm Wire-to-Board Crimp Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 3A |
Status: | Unknown |
---|---|
Series: | 2218 Series |
RoHS: | Compliant |
Product Range | 2218 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
RoHS Compliant | Yes |
CONTACT, CRIMP, PLUG, 26-22AWG (CUT) | element14 |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 2218T?
Additional datasheets, footprints and schematics for 2218T are listed on our Part Details page. You can also find images and similar parts to 2218T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2218T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2218T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2218T fall under?
The 2218T is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2218T when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2218T you can contact the distributor directly for product support, shipping queries etc.
Is the 2218T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2218T have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 2218T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2218T often in real-time on the comparison pages.
What if I can't find stock of 2218T?
You can fill out our help required form which you can use to request a quote for 2218T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.