Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stroke Length | 40mm |
---|---|
Split Cycle | Yes |
Stripping | No |
Operating Voltage | 100-240 V, 50/60 Hz, Single Phase |
Splice | No |
Crimp Quality Monitor | No |
Region | North America, South America, Asia Pacific |
Benchtop Crimping Machine, Split Cycle Operation, Stroke Length 40mm, G II CE | TE Connectivity 2217000-1 | RS Americas |
G II TERMINATOR | Heilind Electronics |
Model G Ii Terminator Base Unit | Newark Electronics |
Crimping Terminators 100-240 V, 50/60 Hz, Single phase 6 and Under Wire Range | Avnet America |
G II TERMINATOR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2217000-1?
Additional datasheets, footprints and schematics for 2217000-1 are listed on our Part Details page. You can also find images and similar parts to 2217000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2217000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2217000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2217000-1 fall under?
The 2217000-1 is listed under Application Tooling > Benchtop Crimping & Wire Stripping Machines.
Can I view similar or alternative parts?
You can view similar parts to 2217000-1 when available in the Benchtop Crimping & Wire Stripping Machines range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2217000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2217000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2217000-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 2217000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2217000-1 often in real-time on the comparison pages.
What if I can't find stock of 2217000-1?
You can fill out our help required form which you can use to request a quote for 2217000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.