Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.65
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$7.64
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$7.69
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$7.38
|
-
|
Buy Now | |
Avnet America
from US$6.46
|
-
|
Buy Now | |
RS Americas
from US$10.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Body Style | Straight |
Body Insulation | Without |
Number of Positions | 1 |
Tether | Without |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Resistor Specification | 75 Ω |
Impedance | 75Ω |
Circuit Application | Signal |
Dielectric Material | Polyethylene |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Connector System | Cable-to-Board |
Sealable | No |
Product Type | Terminator |
Grade | Commercial |
Cable Type | Coaxial |
RF Terminators TERMINATOR PLUG 75 OHM | Rapid Electronics |
TE Connectivity TERMINATOR BNC 75 OHM 1 WATT RF Terminat | Distrelec |
Terminator,bnc,75 Ohm,1 Watt |Te Connectivity 221629-5 | Newark Electronics |
Connector Accessories BNC Terminator PL 75 Ohm Bulk | Avnet America |
Connector, BNC, Nickel, Brass, Straight, Polyethylene, Gold Plated, 75 Ohms | TE Connectivity 221629-5 | RS Americas |
Where can I find additional details, specifications and documents for a 221629-5?
Additional datasheets, footprints and schematics for 221629-5 are listed on our Part Details page. You can also find images and similar parts to 221629-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221629-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221629-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221629-5 fall under?
The 221629-5 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 221629-5 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221629-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 221629-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221629-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 221629-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221629-5 often in real-time on the comparison pages.
What if I can't find stock of 221629-5?
You can fill out our help required form which you can use to request a quote for 221629-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.