Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Body Style | Straight |
Body Insulation | Without |
Number of Positions | 1 |
Tether | With |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Resistor Specification | 75 Ω |
Impedance | 75Ω |
Circuit Application | Signal |
Dielectric Material | Polyethylene |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Connector System | Cable-to-Board |
Sealable | No |
Product Type | Terminator |
Grade | Commercial |
Cable Type | Coaxial |
Rf/Coaxial, Bnc Plug, Straight, 75 Ohm | Newark Electronics |
Conn BNC PL 75Ohm ST Cable Mount Gold Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 221629-2?
Additional datasheets, footprints and schematics for 221629-2 are listed on our Part Details page. You can also find images and similar parts to 221629-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221629-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221629-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221629-2 fall under?
The 221629-2 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 221629-2 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221629-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 221629-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221629-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet Abacus have stock available or on a lead time for 221629-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221629-2 often in real-time on the comparison pages.
What if I can't find stock of 221629-2?
You can fill out our help required form which you can use to request a quote for 221629-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.