Status: | Unknown |
---|---|
Series: | 2216 Series |
RoHS: | Unknown |
Adhesive Type | Epoxy |
---|---|
Adhesive Colour | Grey |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Tube |
Volume | 3.33fl.oz (US) |
Weight | - |
Product Range | 2216 Series |
SVHC | No SVHC (15-Jan-2018) |
Adhesive Applications | Bonding General Purpose |
EPOXY, 2 PART, HIGH PEEL/SHEER | Farnell |
Where can I find additional details, specifications and documents for a 2216 B/A GRAY?
Additional datasheets, footprints and schematics for 2216 B/A GRAY are listed on our Part Details page. You can also find images and similar parts to 2216 B/A GRAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2216 B/A GRAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2216 B/A GRAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2216 B/A GRAY fall under?
The 2216 B/A GRAY is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 2216 B/A GRAY when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2216 B/A GRAY you can contact the distributor directly for product support, shipping queries etc.
Is the 2216 B/A GRAY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2216 B/A GRAY have stock available?
Authorised distributors including element14, Farnell and Powell Electronics have stock available or on a lead time for 2216 B/A GRAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2216 B/A GRAY often in real-time on the comparison pages.
What if I can't find stock of 2216 B/A GRAY?
You can fill out our help required form which you can use to request a quote for 2216 B/A GRAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.